Littelfuse, Inc. Metal Oxide Varistor, 56V 110V 1206; Voltage Rating Vac Littelfuse V56MLA1206A

Description
METAL OXIDE VARISTOR, 56V 110V 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:MLA Series; Clamping Voltage Vc Max:120V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Capacitance:150pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 56V 110V 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:MLA Series; Clamping Voltage Vc Max:120V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Capacitance:150pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 56V 110V 1206; Voltage Rating Vac Littelfuse - 48F4182 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 56V 110V 1206; Voltage Rating Vac Littelfuse
48F4182
Metal Oxide Varistor, 56V 110V 1206; Voltage Rating Vac Littelfuse 48F4182
METAL OXIDE VARISTOR, 56V 110V 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:MLA Series; Clamping Voltage Vc Max:120V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Capacitance:150pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 56V 110V 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:MLA Series; Clamping Voltage Vc Max:120V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Capacitance:150pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48F4182
Product Name Metal Oxide Varistor, 56V 110V 1206; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers