Littelfuse, Inc. Varistor, 3.5V, 13V, 1206; Voltage Rating Vac Littelfuse V3.5MLA1206H

Description
VARISTOR, 3.5V, 13V, 1206; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance:6000pF RoHS Compliant: Yes
Description
VARISTOR, 3.5V, 13V, 1206; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance:6000pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 3.5V, 13V, 1206; Voltage Rating Vac Littelfuse - 34C9048 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 3.5V, 13V, 1206; Voltage Rating Vac Littelfuse
34C9048
Varistor, 3.5V, 13V, 1206; Voltage Rating Vac Littelfuse 34C9048
VARISTOR, 3.5V, 13V, 1206; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance:6000pF RoHS Compliant: Yes

VARISTOR, 3.5V, 13V, 1206; Voltage Rating VAC:2.5V; Voltage Rating VDC:3.5V; Product Range:MLA Series; Clamping Voltage Vc Max:13V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance:6000pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34C9048
Product Name Varistor, 3.5V, 13V, 1206; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0060 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers