Littelfuse, Inc. Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse V3.5MLA0805LNA

Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse - 05B9128 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
05B9128
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse 05B9128
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:1380pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05B9128
Product Name Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers