Littelfuse, Inc. Varistor, 1.5Kv, 550Vac, 745Vdc, Disc 20Mm, Full Reel; Voltage Rating Vac Littelfuse V20P550PL1T7

Description
VARISTOR, 1.5KV, 550VAC, 745VDC, DISC 20MM, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
Description
VARISTOR, 1.5KV, 550VAC, 745VDC, DISC 20MM, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.5Kv, 550Vac, 745Vdc, Disc 20Mm, Full Reel; Voltage Rating Vac Littelfuse - 64W7770 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.5Kv, 550Vac, 745Vdc, Disc 20Mm, Full Reel; Voltage Rating Vac Littelfuse
64W7770
Varistor, 1.5Kv, 550Vac, 745Vdc, Disc 20Mm, Full Reel; Voltage Rating Vac Littelfuse 64W7770
VARISTOR, 1.5KV, 550VAC, 745VDC, DISC 20MM, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

VARISTOR, 1.5KV, 550VAC, 745VDC, DISC 20MM, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Supplier's Site
Varistor, 1.5Kv, 550Vac, 745Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse - 66W7662 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.5Kv, 550Vac, 745Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse
66W7662
Varistor, 1.5Kv, 550Vac, 745Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse 66W7662
VARISTOR, 1.5KV, 550VAC, 745VDC, DISC 20MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

VARISTOR, 1.5KV, 550VAC, 745VDC, DISC 20MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64W7770
Product Name Varistor, 1.5Kv, 550Vac, 745Vdc, Disc 20Mm, Full Reel; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 12TQ045PBF - 1121245-12TQ045PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details