EPCOS AG Varistors, MOVs B72220S0750K101

Description
120V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
120V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-4382-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-4382-ND
Varistors, MOVs 495-4382-ND
120V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm

120V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
VARISTOR, 40.0J, 75VAC - 3410-B72220S0750K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR, 40.0J, 75VAC
3410-B72220S0750K101
VARISTOR, 40.0J, 75VAC 3410-B72220S0750K101
VARISTOR, 40.0J, 75VAC

VARISTOR, 40.0J, 75VAC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-4382-ND 3410-B72220S0750K101
Product Name Varistors, MOVs VARISTOR, 40.0J, 75VAC
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 185 F (-40 to 85 C)
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Varistors, MOVs - 495-1448-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details