Trigon Components, Inc. VMO05 Series

Description
SERIES VMO05 DESCRIPTION Transient/Surge Absorber, ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
Description
SERIES VMO05 DESCRIPTION Transient/Surge Absorber, ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO05 DESCRIPTION Transient/Surge Absorber, ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
SERIESVMO05
DESCRIPTIONTransient/Surge Absorber, Ø5mm
VOLTAGE RANGE18 to 560V
ENERGY0.6 to 20J
TYP CAPACITANCE40 to 2400pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
High performance in clamping voltage
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Varistors
Product Number VMO05 Series
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
Temperature Coefficient -0.05% / C
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details