Littelfuse, Inc. SMD 14V 150A Circuit Protection Fuse V14MLA1206NHAUTO

Description
14V DC Varistor, 0.4J, 1206 SMD, 150A Surge Product overview: V14MLA1206NHAUTO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14V, 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 14V, 150A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V14MLA1206NHAUTO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14V DC Varistor, 0.4J, 1206 SMD, 150A Surge Product overview: V14MLA1206NHAUTO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14V, 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 14V, 150A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V14MLA1206NHAUTO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 14V 150A Circuit Protection Fuse
48-V14MLA1206NHAUTO
SMD 14V 150A Circuit Protection Fuse 48-V14MLA1206NHAUTO
14V DC Varistor, 0.4J, 1206 SMD, 150A Surge Product overview: V14MLA1206NHAUTO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14V, 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 14V, 150A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V14MLA1206NHAUTO can be used for catalog matching and distributor lookup.

14V DC Varistor, 0.4J, 1206 SMD, 150A Surge Product overview: V14MLA1206NHAUTO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14V, 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 14V, 150A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V14MLA1206NHAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-V14MLA1206NHAUTO
Product Name SMD 14V 150A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers