Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER SPDT 5A 120V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | U13J51ZQE22-ND | 35AH8793 | U13J51ZQE22 |
| Product Name | Rocker Switches | Rocker C&k Components | Switches - Rocker Switches |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | UL Listed | UL Listed |