Rocker Switch SPDT 5A (AC/DC) 120V Through Hole
SWITCH ROCKER SPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | CKN9926-ND | U11J2V6ME1 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle | Paddle; Paddle |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | PC Pin |