TE Connectivity Rocker Switches 1520230-6

Description
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 67.08 x 32.54 MM  [2.641 x 1.281 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Screw Switch Type : High Power
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 67.08 x 32.54 MM  [2.641 x 1.281 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Screw Switch Type : High Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1520230-6 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1520230-6
Rocker Switches 1520230-6
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 67.08 x 32.54 MM  [2.641 x 1.281 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : No Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Screw Switch Type : High Power

Body Features


  • Actuator Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off
  • Panel Cutout Size : 67.08 x 32.54 MM  [2.641 x 1.281 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage Range (VAC) : 250

Housing Features


  • Process Sealed : No

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Switch Connection Type : Screw
  • Switch Type : High Power
Buy Now
Rocker Switches - 1520230-6-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1520230-6-ND
Rocker Switches 1520230-6-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
1520230-6
Switches - Rocker Switches 1520230-6
8909K500=7402K4 (ROCKER SWI)

8909K500=7402K4 (ROCKER SWI)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1520230-6 1520230-6-ND 1520230-6
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-On
Terminal Type Screw Screw Terminals Screw Terminals; Screw Terminal
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Rocker Switches - 450-1671-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
Rocker Switches - 1-1437596-8 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Quick Connect Terminal
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details