Littelfuse, Inc. 600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package TSM600-250F-RA-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package - TSM600-250F-RA-2 - Littelfuse, Inc.
Rosemont, IL, United States
600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package
TSM600-250F-RA-2
600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package TSM600-250F-RA-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
PTC Resettable Fuses - TSM600-250F-RA-2 - 1274813-TSM600-250F-RA-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TSM600-250F-RA-2
1274813-TSM600-250F-RA-2
PTC Resettable Fuses - TSM600-250F-RA-2 1274813-TSM600-250F-RA-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1274813-TSM600-250F- RA-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, UL Voltage - Max: 250V (600V Int) Current - Max: 3A Current - Trip (It): 860mA Time to Trip: 6s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: 4-SMD Current - Hold (Ih) (Maximum): 250mA Thickness (Maximum): 0.461" (11.70mm) Resistance - Initial (Ri) (Minimum): 1 Ohms Resistance - Post Trip (R1) (Maximum): 5 Ohms Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.681" L x 0.425" W (17.30mm x 10.80mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1274813-TSM600-250F-RA-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, UL
Voltage - Max: 250V (600V Int)
Current - Max: 3A
Current - Trip (It): 860mA
Time to Trip: 6s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 4-SMD
Current - Hold (Ih) (Maximum): 250mA
Thickness (Maximum): 0.461" (11.70mm)
Resistance - Initial (Ri) (Minimum): 1 Ohms
Resistance - Post Trip (R1) (Maximum): 5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.681" L x 0.425" W (17.30mm x 10.80mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - TSM600-250F-RA-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TSM600-250F-RA-2
Circuit Protection - PTC Resettable Fuses TSM600-250F-RA-2
PTC RESET FUSE 250V 250MA 4SMD

PTC RESET FUSE 250V 250MA 4SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number TSM600-250F-RA-2 1274813-TSM600-250F-RA-2 TSM600-250F-RA-2
Product Name 600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package PTC Resettable Fuses - TSM600-250F-RA-2 Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ANL -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
Fuses - 004110306 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 125 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers