Littelfuse, Inc. 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection – Dual Channel TSM250-130F-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection – Dual Channel - TSM250-130F-2 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection – Dual Channel
TSM250-130F-2
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection – Dual Channel TSM250-130F-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
TSM250-130F-2
Circuit Protection - PTC Resettable Fuses TSM250-130F-2
PTC RESET FUSE 60V 130MA 4SMD

PTC RESET FUSE 60V 130MA 4SMD

Supplier's Site
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse - 39AH9629 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse
39AH9629
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse 39AH9629
PPTC RESETTABLE FUSE, 0.13A, 60VDC, SMD; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.4s; Current Rating Max:3A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.13A, 60VDC, SMD; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.4s; Current Rating Max:3A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse - 39AH9630 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse
39AH9630
Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse 39AH9630
PPTC RESETTABLE FUSE, 0.13A, 60VDC, SMD; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.4s; Current Rating Max:3A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.13A, 60VDC, SMD; PPTC Case Style:-; Product Range:PolySwitch TS Series; Voltage Rating:60VDC; Holding Current:130mA; Tripping Current:260mA; Time to Trip:2.4s; Current Rating Max:3A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number TSM250-130F-2 TSM250-130F-2 39AH9629
Product Name 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection – Dual Channel Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 0.13A, 60Vdc, Smd; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuses - 002640011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details