Littelfuse, Inc. SMD 0.20A 0.2A 0.4A Circuit Protection Fuse TS600200FRAB0.52

Description
POLYSWITCH PTC RESET 0.20A SMD / PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 60VDC 3A 2.5W 12s 4Ohm SMD Solder Pad 19.4 X 8.3 X 12.3mm T/R Product overview: TS600200FRAB0.52 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.20A, 0.2A, 0.4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.20A, 0.2A, 0.4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS600200FRAB0.52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POLYSWITCH PTC RESET 0.20A SMD / PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 60VDC 3A 2.5W 12s 4Ohm SMD Solder Pad 19.4 X 8.3 X 12.3mm T/R Product overview: TS600200FRAB0.52 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.20A, 0.2A, 0.4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.20A, 0.2A, 0.4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS600200FRAB0.52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.20A 0.2A 0.4A Circuit Protection Fuse
150-TS600200FRAB0.52
SMD 0.20A 0.2A 0.4A Circuit Protection Fuse 150-TS600200FRAB0.52
POLYSWITCH PTC RESET 0.20A SMD / PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 60VDC 3A 2.5W 12s 4Ohm SMD Solder Pad 19.4 X 8.3 X 12.3mm T/R Product overview: TS600200FRAB0.52 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.20A, 0.2A, 0.4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.20A, 0.2A, 0.4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS600200FRAB0.52 can be used for catalog matching and distributor lookup.

POLYSWITCH PTC RESET 0.20A SMD / PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 60VDC 3A 2.5W 12s 4Ohm SMD Solder Pad 19.4 X 8.3 X 12.3mm T/R Product overview: TS600200FRAB0.52 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.20A, 0.2A, 0.4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.20A, 0.2A, 0.4A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS600200FRAB0.52 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - TS600200FRAB0.52 - 798446-TS600200FRAB0.52 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TS600200FRAB0.52
798446-TS600200FRAB0.52
PTC Resettable Fuses - TS600200FRAB0.52 798446-TS600200FRAB0.52
Manufacturer: Littelfuse Inc. Win Source Part Number: 798446-TS600200FRAB0 .52 Series: PolySwitch, TS600 Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD Approvals: CSA, TUV, UL Mounting: SMD Voltage - Max: 60V (600V Int) Current - Max: 3A Current - Trip (It): 400mA Time to Trip: 10s Family Name: TS600 Categories: Circuit Protection Dimension: 0.742" L x 0.297" W (18.85mm x 7.55mm) Current - Hold (Ih) (Maximum): 200mA Thickness (Maximum): 0.484" (12.30mm) Resistance - Initial (Ri) (Minimum): 4 Ohm Resistance - Post Trip (R1) (Maximum): 13.5 Ohm Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 798446-TS600200FRAB0.52
Series: PolySwitch, TS600
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 2-SMD
Approvals: CSA, TUV, UL
Mounting: SMD
Voltage - Max: 60V (600V Int)
Current - Max: 3A
Current - Trip (It): 400mA
Time to Trip: 10s
Family Name: TS600
Categories: Circuit Protection
Dimension: 0.742" L x 0.297" W (18.85mm x 7.55mm)
Current - Hold (Ih) (Maximum): 200mA
Thickness (Maximum): 0.484" (12.30mm)
Resistance - Initial (Ri) (Minimum): 4 Ohm
Resistance - Post Trip (R1) (Maximum): 13.5 Ohm
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-TS600200FRAB0.52 798446-TS600200FRAB0.52
Product Name SMD 0.20A 0.2A 0.4A Circuit Protection Fuse PTC Resettable Fuses - TS600200FRAB0.52
Mounting SMD SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.1005.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers