Littelfuse, Inc. 60V 130MA Circuit Protection Fuse TS250130F-B-0.5-2

Description
PTC RESET FUSE 60V 130MA 2SMD Product overview: TS250130F-B-0.5-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS250130F-B-0.5- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 130MA 2SMD Product overview: TS250130F-B-0.5-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS250130F-B-0.5- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 130MA Circuit Protection Fuse - 150-TS250130F-B-0.5-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 130MA Circuit Protection Fuse
150-TS250130F-B-0.5-2
60V 130MA Circuit Protection Fuse 150-TS250130F-B-0.5-2
PTC RESET FUSE 60V 130MA 2SMD Product overview: TS250130F-B-0.5-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS250130F-B-0.5- 2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 130MA 2SMD Product overview: TS250130F-B-0.5-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS250130F-B-0.5-2 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - TS250130F-B-0.5-2 - 798414-TS250130F-B-0.5-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TS250130F-B-0.5-2
798414-TS250130F-B-0.5-2
PTC Resettable Fuses - TS250130F-B-0.5-2 798414-TS250130F-B-0.5-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 798414-TS250130F-B-0 .5-2 Series: PolySwitch, TS250 Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD Approvals: CSA, TUV, UL Mounting: SMD Voltage - Max: 60V (600V Int) Current - Max: 1A Current - Trip (It): 260mA Time to Trip: 2.5s Categories: Circuit Protection Dimension: 0.352" L x 0.291" W (8.95mm x 7.40mm) Current - Hold (Ih) (Maximum): 130mA Thickness (Maximum): 0.134" (3.40mm) Resistance - Initial (Ri) (Minimum): 6.5 Ohm Resistance - Post Trip (R1) (Maximum): 20 Ohm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 798414-TS250130F-B-0.5-2
Series: PolySwitch, TS250
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 2-SMD
Approvals: CSA, TUV, UL
Mounting: SMD
Voltage - Max: 60V (600V Int)
Current - Max: 1A
Current - Trip (It): 260mA
Time to Trip: 2.5s
Categories: Circuit Protection
Dimension: 0.352" L x 0.291" W (8.95mm x 7.40mm)
Current - Hold (Ih) (Maximum): 130mA
Thickness (Maximum): 0.134" (3.40mm)
Resistance - Initial (Ri) (Minimum): 6.5 Ohm
Resistance - Post Trip (R1) (Maximum): 20 Ohm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
TS250130F-B-0.5-2
Circuit Protection - PTC Resettable Fuses TS250130F-B-0.5-2
PTC RESET FUSE 60V 130MA 2SMD

PTC RESET FUSE 60V 130MA 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-TS250130F-B-0.5-2 798414-TS250130F-B-0.5-2 TS250130F-B-0.5-2
Product Name 60V 130MA Circuit Protection Fuse PTC Resettable Fuses - TS250130F-B-0.5-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 486-2528-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers