The TRM24A8Y5 is a delay-on-make time delay relay with a digital electronic circuitry and electromechanical DPDT output, designed for OEM applications requiring input-to-output isolation. It operates on 24 V AC with a time delay range of 0.1 to 5 seconds and a tolerance of ±10%. The relay provides 8 A resistive load rating at 120/240 V AC and features an 8-pin octal plug-in package. It meets UL 508 standards when used with a compatible socket, has an isolation voltage of at least 1500 V rms, and operates within a temperature range of -20 °C to 65 °C. Dimensions are 44.45 mm in height, 60.33 mm in width, and 104.78 mm in depth with socket. The unit has a repeat accuracy of ±2%, reset time of ±50 ms, and consumes no more than 3.25 W.
The TRM Series is a combination of analog electronic circuitry and electromechanical relay output. It provides input to output isolation with a wide variety of input voltages and time ranges. Standard plug-in base wiring, fast reset, rugged enclosure, and good repeat accuracy make the TRM a select choice in any OEM application. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TRM24A8Y5 |
| Product Name | Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Make - Series: TRM - TRM24A8Y5 |
| Mounting | Socket or Plug-in Style; Plug-in socket |