Littelfuse, Inc. Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Make - Series: TRM - TRM120A2X30 TRM120A2X30

Description
The TRM Series is a combination of analog electronic circuitry and electromechanical relay output. It provides input to output isolation with a wide variety of input voltages and time ranges. Standard plug-in base wiring, fast reset, rugged enclosure, and good repeat accuracy make the TRM a select choice in any OEM application. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Datasheet
Description
The TRM Series is a combination of analog electronic circuitry and electromechanical relay output. It provides input to output isolation with a wide variety of input voltages and time ranges. Standard plug-in base wiring, fast reset, rugged enclosure, and good repeat accuracy make the TRM a select choice in any OEM application. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Make - Series: TRM - TRM120A2X30 - TRM120A2X30 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Make - Series: TRM - TRM120A2X30
TRM120A2X30
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Make - Series: TRM - TRM120A2X30 TRM120A2X30
The TRM Series is a combination of analog electronic circuitry and electromechanical relay output. It provides input to output isolation with a wide variety of input voltages and time ranges. Standard plug-in base wiring, fast reset, rugged enclosure, and good repeat accuracy make the TRM a select choice in any OEM application. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

The TRM Series is a combination of analog electronic circuitry and electromechanical relay output. It provides input to output isolation with a wide variety of input voltages and time ranges. Standard plug-in base wiring, fast reset, rugged enclosure, and good repeat accuracy make the TRM a select choice in any OEM application. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electromechanical Relays
Product Number TRM120A2X30
Product Name Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Make - Series: TRM - TRM120A2X30
Mounting Socket or Plug-in Style; Plug-in socket
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0620 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 857-152 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details