Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: TRF600-160-RA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF600-160-RA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 901116-TRF600-160-RA
Series: PolySwitch®, TRF600
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 250V (600V Int) 160 mA Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bag
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.40.8070
Other Part Number: -TRF600-160-RA, RF0170-000
PTC RESET FUSE 250V 160MA RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | TRF600-160-RA | 150-TRF600-160-RA | 901116-TRF600-160-RA | TRF600-160-RA |
| Product Name | 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection | Through-Hole Circuit Protection Fuse | PTC Resettable Fuses - TRF600-160-RA | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |