The TRF250 series comprises radial-leaded resettable PPTC devices designed for overcurrent protection in telecommunications and networking equipment, offering resettable protection against power cross and induction surges in accordance with ITU, Telcordia GR1089, and IEC 62368-1. The devices are recognized to UL 1434, approved to CSA TIL No. CA-3A, and comply with EN 60730-1. The series includes variants rated for 250 V AC, with hold currents from 0.055 A to 0.184 A, trip currents from 0.160 A to 1.000 A, and maximum interrupt ratings of 3 A. Physical dimensions vary by part, with typical lead spacing of 5.0 mm and body lengths between 6.0 mm and 12.0 mm. Devices are available in bulk or tape-and-reel packaging with marked part numbers indicating current ratings.
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
PTC Resettable Fuse 0.183A(hold) 0.685A(trip) 100VDC 10A 0.9W 1.8s 0.8Ohm Radial 7.5 X 3.8mm T/R Product overview: TRF250-183S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.183A, 0.685A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.183A, 0.685A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF250-183S-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 100V 183MA RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | TRF250-183S-2 | 150-TRF250-183S-2 | TRF250-183S-2 |
| Product Name | 250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection | 0.183A 0.685A 10A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |