The TRDU24A2 is a multifunction time delay relay with a 8-pin SPDT relay output, rated for 10A resistive loads at 120/240VAC or 28VDC, and 1/3 hp at 120/240VAC. It operates on 24VAC or 24VDC input with a voltage tolerance of −15% to +20%. The relay supports 21 selectable timing functions with switch-selectable ranges from 0.1s to 1,705h, and features an isolated output, two LED indicators for input voltage and output status, and a microcontroller-base
The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face of the unit. Two LED’s indicate input voltage and output status. This device offers full 10A isolated relay output contacts in either SPDT or DPDT. The TRDU replaces hundreds of part numbers, thereby, reducing your stock inventory requirements.21 Functions: Five switches are provided to set one of 10 single or 11 dual modes of operation. See datasheet for a complete list of singe and dual functions.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TRDU24A2 |
| Product Name | Multifunction Time Delay Relay |
| Mounting | Socket or Plug-in Style; Plug-in socket |