Littelfuse, Inc. Multifunction Time Delay Relay TRDU120A3

Description
The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face of the unit. Two LED’s indicate input voltage and output status. This device offers full 10A isolated relay output contacts in either SPDT or DPDT. The TRDU replaces hundreds of part numbers, thereby, reducing your stock inventory requirements.21 Functions: Five switches are provided to set one of 10 single or 11 dual modes of operation. See datasheet for a complete list of singe and dual functions.
Datasheet
Description
The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face of the unit. Two LED’s indicate input voltage and output status. This device offers full 10A isolated relay output contacts in either SPDT or DPDT. The TRDU replaces hundreds of part numbers, thereby, reducing your stock inventory requirements.21 Functions: Five switches are provided to set one of 10 single or 11 dual modes of operation. See datasheet for a complete list of singe and dual functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Time Delay Relay - TRDU120A3 - Littelfuse, Inc.
Rosemont, IL, United States
Multifunction Time Delay Relay
TRDU120A3
Multifunction Time Delay Relay TRDU120A3
The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face of the unit. Two LED’s indicate input voltage and output status. This device offers full 10A isolated relay output contacts in either SPDT or DPDT. The TRDU replaces hundreds of part numbers, thereby, reducing your stock inventory requirements.21 Functions: Five switches are provided to set one of 10 single or 11 dual modes of operation. See datasheet for a complete list of singe and dual functions.

The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face of the unit. Two LED’s indicate input voltage and output status. This device offers full 10A isolated relay output contacts in either SPDT or DPDT. The TRDU replaces hundreds of part numbers, thereby, reducing your stock inventory requirements.21 Functions: Five switches are provided to set one of 10 single or 11 dual modes of operation. See datasheet for a complete list of singe and dual functions.

Datasheet
Time Delay Relay, Dpdt, 10A, 240Vac, Skt; Contact Voltage Vdc Littelfuse - 34AC6995 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10A, 240Vac, Skt; Contact Voltage Vdc Littelfuse
34AC6995
Time Delay Relay, Dpdt, 10A, 240Vac, Skt; Contact Voltage Vdc Littelfuse 34AC6995
TIME DELAY RELAY, DPDT, 10A, 240VAC, SKT; Contact Voltage VDC:28V; Time Min:0.1s; Time Max:3100min; Product Range:TRDU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 10A, 240VAC, SKT; Contact Voltage VDC:28V; Time Min:0.1s; Time Max:3100min; Product Range:TRDU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number TRDU120A3 34AC6995
Product Name Multifunction Time Delay Relay Time Delay Relay, Dpdt, 10A, 240Vac, Skt; Contact Voltage Vdc Littelfuse
Mounting Socket or Plug-in Style; Plug-in socket Socket or Plug-in Style; Socket
Features Visual Indicator Time Delay
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Industrial Relay - 700-CF220V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay module - 859-302 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers