The TRB120A4Y120 is a delay-on-break time relay featuring an isolated 8 A electromechanical SPDT or DPDT output and digital timing circuitry. It operates on 120 V ac with a timing range of 2 to 120 seconds and a tolerance of ±10 %. The unit uses an 11-pin plug-in base and measures 44.45 mm in height, 60.33 mm in width, and 104.78 mm with socket. It has a repeat accuracy of ±2 %, an insulation resistance of ≥100 MΩ, and an isolation voltage of ≥1500 V rms between input and output. Operating temperature ranges from -20 °C to 65 °C. It is UL 508 listed when used with a compatible socket. The device consumes ≤3.25 W and is reverse polarity protected for dc operation.
The TRB Series combines an isolated, 10A electromechanical relay output with analog timing circuitry. False trigger of the TRB by a transient is unlikely because of the complete isolation of the circuit from the line prior to initiation. The initiate contact is common to one side of the line and may be utilized to operate other loads. Installation is easy due to the TRB’s industry standard 8- or 11-pin plug-in base wiring. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TRB120A4Y120 |
| Product Name | Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Break - Series: TRB - TRB120A4Y120 |
| Mounting | Socket or Plug-in Style; Plug-in socket |