The TRB series is a delay-on-break time relay with an isolated 8 A electromechanical relay output and digital timing circuitry, designed for reliable operation with transient immunity. It features an 8- or 11-pin plug-in base for industry-standard mounting, with dimensions of 44.45 mm H × 60.33 mm W and a total height of 104.78 mm with socket. The input voltage range includes 120 V ac, and timing adjustment is onboard with a delay range of 2-120 seconds and accuracy of ±10 %. The output is isolated SPDT or DPDT, rated for 8 A resistive at 120/240 V ac, with mechanical life of 1 × 10⁷ operations. It operates within -20 °C to 65 °C and meets UL 508 (E57310) when used with specified sockets.
The TRB Series combines an isolated, 10A electromechanical relay output with analog timing circuitry. False trigger of the TRB by a transient is unlikely because of the complete isolation of the circuit from the line prior to initiation. The initiate contact is common to one side of the line and may be utilized to operate other loads. Installation is easy due to the TRB’s industry standard 8- or 11-pin plug-in base wiring. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TRB120A2Y30 |
| Product Name | Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Break - Series: TRB - TRB120A2Y30 |
| Mounting | Socket or Plug-in Style; Plug-in socket |