Bourns, Inc. PTC Resettable Fuses CMF-RL55A-0

Description
Ceramic PTC Resettable Fuse 220V (600V Int) 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 220V (600V Int) 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - CMF-RL55A-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
CMF-RL55A-0-ND
PTC Resettable Fuses CMF-RL55A-0-ND
Ceramic PTC Resettable Fuse 220V (600V Int) 50mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 220V (600V Int) 50mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc, 0.05A, 220V, Radial; Thermistor Mounting Bourns - 66W1298 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc, 0.05A, 220V, Radial; Thermistor Mounting Bourns
66W1298
Fuse, Ptc, 0.05A, 220V, Radial; Thermistor Mounting Bourns 66W1298
FUSE, PTC, 0.05A, 220V, RADIAL; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

FUSE, PTC, 0.05A, 220V, RADIAL; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number CMF-RL55A-0-ND 66W1298
Product Name PTC Resettable Fuses Fuse, Ptc, 0.05A, 220V, Radial; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data