C&K Components Pushbutton Switches TP12SH8CBE

Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN11335-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11335-ND
Pushbutton Switches CKN11335-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TP12SH8CBE
Pushbutton Switches TP12SH8CBE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Switches - Pushbutton Switches - TP12SH8CBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP12SH8CBE
Switches - Pushbutton Switches TP12SH8CBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Pb Switch, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components - 35AH7905 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components
35AH7905
Pb Switch, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components 35AH7905
PB SWITCH, SPDT, 0.4VA, 20V, THT; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

PB SWITCH, SPDT, 0.4VA, 20V, THT; Product Range:TP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN11335-ND TP12SH8CBE TP12SH8CBE 35AH7905
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 0.4Va, 20V, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90A1-00EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
Features Illuminated Switch
View Details
Push Button Switches - 1115789 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
E.V program - EDP.V - Mushroom button - EDP.V - Mushroom button - EDP40.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details