C&K Components Tactile Switches TLSA040JLFS

Description
TACT_EF
Request a Quote Datasheet
Description
TACT_EF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-TLSA040JLFS-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-TLSA040JLFS-ND
Tactile Switches 108-TLSA040JLFS-ND
TACT_EF

TACT_EF

Buy Now Datasheet
Pushbutton Switches - TLSA040JLFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TLSA040JLFS
Pushbutton Switches TLSA040JLFS
Round Button 50mA Standing paste SPST - normally open 407gf 16V Tactile Switches ROHS

Round Button 50mA Standing paste SPST - normally open 407gf 16V Tactile Switches ROHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-TLSA040JLFS-ND TLSA040JLFS
Product Name Tactile Switches Pushbutton Switches
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 8.40mm x 8.00mm
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Tactile Switches - 486-7032-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
R program - RDL - Illuminated pushbutton - RDLMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers