C&K Components Tactile Switches TLS A 100J LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-TLSA100JLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-TLSA100JLFSCT-ND
Tactile Switches 108-TLSA100JLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1376569-TLS A 100J LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376569-TLS A 100J LFS
Switches - Tactile Switches 1376569-TLS A 100J LFS
Win Source Part Number: 1376569-TLS A 100J LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: TLS Package: Tape & Reel Product Status: Active Base Product Number: TLS A 100 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Ingress Protection: IP54 - Dust Protected, Water Resistant Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: J Lead Mechanical Life: 300,000 Cycles Contact Rating @ Voltage: 0.05A @ 16VDC Actuator Height off PCB, Vertical: 3.95mm Actuator Orientation: Top Actuated Outline: 8.40mm x 8.00mm Illumination: Non-Illuminated Operating Force: 1019gf Switch Travel: 0.90mm

Win Source Part Number: 1376569-TLS A 100J LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: TLS
Package: Tape & Reel
Product Status: Active
Base Product Number: TLS A 100
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Ingress Protection: IP54 - Dust Protected, Water Resistant
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: J Lead
Mechanical Life: 300,000 Cycles
Contact Rating @ Voltage: 0.05A @ 16VDC
Actuator Height off PCB, Vertical: 3.95mm
Actuator Orientation: Top Actuated
Outline: 8.40mm x 8.00mm
Illumination: Non-Illuminated
Operating Force: 1019gf
Switch Travel: 0.90mm

Buy Now Datasheet
Tact C&k Components - 80AH5155 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
80AH5155
Tact C&k Components 80AH5155
TACT

TACT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-TLSA100JLFSCT-ND 1376569-TLS A 100J LFS 80AH5155
Product Name Tactile Switches Switches - Tactile Switches Tact C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 8.40mm x 8.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337243-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Light Touch Miniature Pushbutton - EB2065-BF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details