The EB2065-BF is a single pole, double throw (SPDT), ON-ON miniature pushbutton with silver contacts and solder lug terminals, rated for 3A at 125V AC. It features a .315" (8.0mm) diameter green cap, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 2.65N for alternate action, a travel of 0.087" (2.2mm), and a mechanical life of 100,000 operations. Terminals are epoxy sealed, and the unit meets a 1,500V AC dielectric strength between contacts and case. It operates from -10°C to +70°C and is designed for bushing mount installation with a recommended mounting torque of 0.68Nm for a single nut.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON-ON 3A WHITE CAP GRN BEZEL
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065-BF | EB2065-BF | 2300-EB2065-BF | EB2065-BF-ND | EB2065-BF | EB2065-BF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Pin |