Littelfuse, Inc. Time Delay Relay, Dpdt, 8A, 240Vac, Skt; Contact Voltage Vdc Littelfuse TDML120AL

Description
TIME DELAY RELAY, DPDT, 8A, 240VAC, SKT; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102.3s; Product Range:TDML Series; Contact Configuration:DPDT; Contact Current:8A; Relay Mounting:Socket; Contact Voltage VAC:240V
Datasheet
Description
TIME DELAY RELAY, DPDT, 8A, 240VAC, SKT; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102.3s; Product Range:TDML Series; Contact Configuration:DPDT; Contact Current:8A; Relay Mounting:Socket; Contact Voltage VAC:240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 8A, 240Vac, Skt; Contact Voltage Vdc Littelfuse - 34AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 8A, 240Vac, Skt; Contact Voltage Vdc Littelfuse
34AC6528
Time Delay Relay, Dpdt, 8A, 240Vac, Skt; Contact Voltage Vdc Littelfuse 34AC6528
TIME DELAY RELAY, DPDT, 8A, 240VAC, SKT; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102.3s; Product Range:TDML Series; Contact Configuration:DPDT; Contact Current:8A; Relay Mounting:Socket; Contact Voltage VAC:240V

TIME DELAY RELAY, DPDT, 8A, 240VAC, SKT; Contact Voltage VDC:-; Time Min:0.1s; Time Max:102.3s; Product Range:TDML Series; Contact Configuration:DPDT; Contact Current:8A; Relay Mounting:Socket; Contact Voltage VAC:240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 34AC6528
Product Name Time Delay Relay, Dpdt, 8A, 240Vac, Skt; Contact Voltage Vdc Littelfuse
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details