Littelfuse, Inc. Industrial Automation and Controls - Time Delay Relays TDM230AL

Description
Win Source Part Number: 981827-TDM230AL Category: Industrial Automation and Controls>Time Delay Relays Series: TDM Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120/240VAC Delay Time: 1 Sec ~ 1023 Sec Timing Adjustment Method: DIP Switches Timing Initiate Method: Input Voltage Voltage - Supply: 230VAC Mounting Type: Socketable ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.49.0075 Mfr: Littelfuse Inc. Other Names: -1024-TDM230AL,F1066 7
Request a Quote Datasheet
Description
Win Source Part Number: 981827-TDM230AL Category: Industrial Automation and Controls>Time Delay Relays Series: TDM Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120/240VAC Delay Time: 1 Sec ~ 1023 Sec Timing Adjustment Method: DIP Switches Timing Initiate Method: Input Voltage Voltage - Supply: 230VAC Mounting Type: Socketable ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.49.0075 Mfr: Littelfuse Inc. Other Names: -1024-TDM230AL,F1066 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 981827-TDM230AL - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
981827-TDM230AL
Industrial Automation and Controls - Time Delay Relays 981827-TDM230AL
Win Source Part Number: 981827-TDM230AL Category: Industrial Automation and Controls>Time Delay Relays Series: TDM Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120/240VAC Delay Time: 1 Sec ~ 1023 Sec Timing Adjustment Method: DIP Switches Timing Initiate Method: Input Voltage Voltage - Supply: 230VAC Mounting Type: Socketable ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.49.0075 Mfr: Littelfuse Inc. Other Names: -1024-TDM230AL,F1066 7

Win Source Part Number: 981827-TDM230AL
Category: Industrial Automation and Controls>Time Delay Relays
Series: TDM
Termination Style: Plug In, 8 Pin (Octal)
Package: Bulk
Standard Package: 1
Function: On-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 120/240VAC
Delay Time: 1 Sec ~ 1023 Sec
Timing Adjustment Method: DIP Switches
Timing Initiate Method: Input Voltage
Voltage - Supply: 230VAC
Mounting Type: Socketable
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0075
Mfr: Littelfuse Inc.
Other Names: -1024-TDM230AL,F10667

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 981827-TDM230AL
Product Name Industrial Automation and Controls - Time Delay Relays
Mounting PCBoard; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Type 36.11 - Miniature PCB relays 10A - 361190094011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1-1393817-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details