Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches HALF PITCH 8 POS
8Bit SPST 24V Black 25mA 1千次 Slide (Standard),凹槽式 Plugin DIP Switches ROHS
DIP SW, SPST, 8POS, 0.025A, 24VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9504TR-ND | TDA08H0SB1R | TDA08H0SB1R | TDA08H0SB1R | 35AH7160 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Key/Switch >> DIP Switches | Dip Sw, Spst, 8Pos, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps |