Standard Surface-Mounting Slide DIP
Switches
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
TAPE AND REEL DIPSWITCH MANUAL SWITCHES
DIP Switches / SIP Switches Dipswitch Tape & Reel
| Aratas America LLC | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6S-5102-PH | 39-A6S-5102-PHCT-ND | A6S-5102-PH | A6S-5102-PH |
| Product Name | A6S-H Slide DIP Switch | DIP Switches | TAPE AND REEL DIPSWITCH MANUAL SWITCHES | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 3.7 x 13.64 x 6.2 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |