Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle, Vertical
SWITCH ROCKER SPDT 0.4VA 20V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN9895-ND | T101J1AVBE2 | 35AH7963 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | PC Pin | |
| Standards / Compliances | UL Listed | UL Listed |