Suzhou Ele Mfg Co., Ltd. 15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade 1004S

Description
High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding models provide automatic ground clip.
Request a Quote
Description
High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding models provide automatic ground clip.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade - 1004S - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade
1004S
15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade 1004S
High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding models provide automatic ground clip.

  • High-impact resistant thermo-plastic construction. |
  • Accepts #12 and #14 AWG. |
  • Push wire #14 AWG. |
  • Narrow back body leaves more space for wires in the box. |
  • Smooth, quiet paddle action. |
  • Easy-access green hex head ground screw. |
  • Tri-drive ground, terminal and mounting screws. |
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Rocker Switches
Product Number 1004S
Product Name 15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Combination 3-Way Decorative Switch & Pilot Light - 72330 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
15 Amp 3 Way Lighted Decorative Switch, Residential Grade - 1005L - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Combination 3-Way Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72232 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details