Nexperia B.V. Unidirectional ESD protection diode PESD15VS1ULD,315

Description
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits ESD protection of one line Ultra small SMD plastic package Solderable side pads Package height typ. 0.37 mm Low clamping voltage: VCL = 23 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Max. peak pulse power: PPPM = 150 W Ultra low leakage current: IRM = 1 nA AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics
Request a Quote
Description
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits ESD protection of one line Ultra small SMD plastic package Solderable side pads Package height typ. 0.37 mm Low clamping voltage: VCL = 23 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Max. peak pulse power: PPPM = 150 W Ultra low leakage current: IRM = 1 nA AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Unidirectional ESD protection diode designed to protect one signal line from electrostatic discharge and transients, housed in a leadless SOD882D SMD plastic package measuring 1.0 × 0.6 × 0.4 mm with a typical height of 0.37 mm and solderable side pads. It offers ESD protection up to 30 kV per IEC 61000-4-2 level 4 and surge current handling of 5 A per IEC 61000-4-5, with a peak pulse power rating of 150 W, clamping voltage of 23 V, and reverse leakage current below 1 nA. The device is AEC-Q101 qualified and operates from -55 °C to +150 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

Unidirectional ESD protection diode designed to protect one signal line from electrostatic discharge and transients, housed in a leadless SOD882D SMD plastic package measuring 1.0 × 0.6 × 0.4 mm with a typical height of 0.37 mm and solderable side pads. It offers ESD protection up to 30 kV per IEC 61000-4-2 level 4 and surge current handling of 5 A per IEC 61000-4-5, with a peak pulse power rating of 150 W, clamping voltage of 23 V, and reverse leakage current below 1 nA. The device is AEC-Q101 qualified and operates from -55 °C to +150 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Unidirectional ESD protection diode - PESD15VS1ULD,315 - Nexperia B.V.
Nijmegen, Netherlands
Unidirectional ESD protection diode
PESD15VS1ULD,315
Unidirectional ESD protection diode PESD15VS1ULD,315
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits ESD protection of one line Ultra small SMD plastic package Solderable side pads Package height typ. 0.37 mm Low clamping voltage: VCL = 23 V ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Max. peak pulse power: PPPM = 150 W Ultra low leakage current: IRM = 1 nA AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Communication systems Portable electronics

Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • ESD protection of one line
  • Ultra small SMD plastic package
  • Solderable side pads
  • Package height typ. 0.37 mm
  • Low clamping voltage: VCL = 23 V
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 5 A
  • Max. peak pulse power: PPPM = 150 W
  • Ultra low leakage current: IRM = 1 nA
  • AEC-Q101 qualified

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Communication systems
  • Portable electronics
Supplier's Site Datasheet
 - PESD15VS1ULD,315 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 150W, 15V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 150W, 15V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
DFN TVS Protection Diode - 144-PESD15VS1ULD,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN TVS Protection Diode
144-PESD15VS1ULD,315
DFN TVS Protection Diode 144-PESD15VS1ULD,315
PESD15VS1ULD - Unidirectional ESD protection diode DFN 2-Pin Product overview: PESD15VS1ULD,315 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS1ULD,315 can be used for catalog matching and distributor lookup.

PESD15VS1ULD - Unidirectional ESD protection diode DFN 2-Pin Product overview: PESD15VS1ULD,315 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS1ULD,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD15VS1ULD,315 - 1087524-PESD15VS1ULD,315 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD15VS1ULD,315
1087524-PESD15VS1ULD,315
TVS - TVS - Diodes - PESD15VS1ULD,315 1087524-PESD15VS1ULD,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087524-PESD15VS1ULD ,315 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 32pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: 2-DFN1006D (0.6x1.0) STAND-OFF Voltage (Vwm): 15V (Max) Minimum Breakdown Voltage: 17.6V Max Clamping Voltage: 40V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 150W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087524-PESD15VS1ULD,315
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 32pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: 2-DFN1006D (0.6x1.0)
STAND-OFF Voltage (Vwm): 15V (Max)
Minimum Breakdown Voltage: 17.6V
Max Clamping Voltage: 40V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS1ULD,315TR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS1ULD,315CT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS1ULD,315DKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006D-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD15VS1ULD,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD15VS1ULD,315
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD15VS1ULD,315
TVS DIODE 15VWM 40VC DFN1006D-2

TVS DIODE 15VWM 40VC DFN1006D-2

Supplier's Site
Diode, Esd, Unidirectional, 15V, 150W, Sod882D; Clamping Voltage Vc Max Nexperia - 71T7096 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd, Unidirectional, 15V, 150W, Sod882D; Clamping Voltage Vc Max Nexperia
71T7096
Diode, Esd, Unidirectional, 15V, 150W, Sod882D; Clamping Voltage Vc Max Nexperia 71T7096
DIODE, ESD, UNIDIRECTIONAL, 15V, 150W, SOD882D; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-882D; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD, UNIDIRECTIONAL, 15V, 150W, SOD882D; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-882D; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS DIODE 15VWM 40VC DFN1006D-2

TVS DIODE 15VWM 40VC DFN1006D-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD15VS1ULD,315 PESD15VS1ULD,315 144-PESD15VS1ULD,315 1087524-PESD15VS1ULD,315 1727-PESD15VS1ULD,315TR-ND PESD15VS1ULD,315 71T7096 PESD15VS1ULD,315
Product Name Unidirectional ESD protection diode DFN TVS Protection Diode TVS - TVS - Diodes - PESD15VS1ULD,315 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd, Unidirectional, 15V, 150W, Sod882D; Clamping Voltage Vc Max Nexperia TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
Configuration Single Single
Package 2-DFN1006D (0.6x1.0) 2-XDFN DFN1006D-2 2-XDFN
VWM 15 volts
Unlock Full Specs
to access all available technical data