Rochester Electronics TVS - TVS - Diodes - 1PMT33AT1G 1PMT33AT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 905754-1PMT33AT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 53.3V Clamp - Ipp Tvs Diode Surface Mount Powermite Package: Bulk Package: DO-216AA Mounting: Surface Mount Family Name: 1PMT33 Categories: Circuit Protection Case / Package: Powermite ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 905754-1PMT33AT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 53.3V Clamp - Ipp Tvs Diode Surface Mount Powermite Package: Bulk Package: DO-216AA Mounting: Surface Mount Family Name: 1PMT33 Categories: Circuit Protection Case / Package: Powermite ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1PMT33AT1G
905754-1PMT33AT1G
TVS - TVS - Diodes - 1PMT33AT1G 905754-1PMT33AT1G
Manufacturer: ON Semiconductor Win Source Part Number: 905754-1PMT33AT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 53.3V Clamp - Ipp Tvs Diode Surface Mount Powermite Package: Bulk Package: DO-216AA Mounting: Surface Mount Family Name: 1PMT33 Categories: Circuit Protection Case / Package: Powermite ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905754-1PMT33AT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 53.3V Clamp - Ipp Tvs Diode Surface Mount Powermite
Package: Bulk
Package: DO-216AA
Mounting: Surface Mount
Family Name: 1PMT33
Categories: Circuit Protection
Case / Package: Powermite
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 905754-1PMT33AT1G
Product Name TVS - TVS - Diodes - 1PMT33AT1G
Package POWERMITE 3; Powermite
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1732644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
600 W Transient Voltage Suppressor - P6SMB22AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details
TVS - TVS - Diodes - SA54CA - 932977-SA54CA - Win Source Electronics
Specs
Package DO-15; DO-204AC (DO-15)
Tj -55 to 175 C (-67 to 347 F)
View Details