Littelfuse, Inc. High Reliability 400W Surface Mount Transient Voltage Suppressors SMAJ33A-HRA

Description
The SMAJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Typical IR ≤1 μA for VR >10 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4- 2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycle): 0.01 %
Description
The SMAJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Typical IR ≤1 μA for VR >10 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4- 2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycle): 0.01 %

Suppliers

Company
Product
Description
Supplier Links
High Reliability 400W Surface Mount Transient Voltage Suppressors - SMAJ33A-HRA - Littelfuse, Inc.
Rosemont, IL, United States
High Reliability 400W Surface Mount Transient Voltage Suppressors
SMAJ33A-HRA
High Reliability 400W Surface Mount Transient Voltage Suppressors SMAJ33A-HRA
The SMAJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Typical IR ≤1 μA for VR >10 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4- 2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycle): 0.01 %

The SMAJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Typical IR ≤1 μA for VR >10 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4- 2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Built-in strain relief 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycle): 0.01 %

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ33A-HRA
Product Name High Reliability 400W Surface Mount Transient Voltage Suppressors
VC 53.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1727-7519-1-ND - DigiKey
Specs
Configuration Single
Package 0201 (0603 Metric)
VC 40.5 volts
View Details
3 suppliers
TVS Diodes - 2222819P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Array
Direction Unidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 - 937233-TPD1E10B09QDPYRQ1 - Win Source Electronics
Specs
Package 2-X1SON (1x.60)
Tj -40 to 125 C (-40 to 257 F)
View Details
Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details