Clamp Ipp Tvs Diode Surface Mount DSN0603-2
Clamp Ipp Tvs Diode Surface Mount DSN0603-2
ESD PROTRECTION DIODE, 16V, SOD-962; Clamping Voltage Vc Max:40.5V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE DSN0603-2
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-7519-1-ND | 65AC3919 | PESD16VV1BSFYL |
| Product Name | TVS Diodes | Esd Protrection Diode, 16V, Sod-962; Clamping Voltage Vc Max Nexperia | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0201 (0603 Metric) | DSN0603-2 | |
| VC | 40.5 volts | 40.5 volts | |
| VBR | 16.2 volts | 16.2 volts |