Manufacturer: Texas Instruments
Win Source Part Number: 937233-TPD1E10B09QDP
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Package: Bulk
Package: 0402 (1006 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 2-X1SON (1x.60)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 937233-TPD1E10B09QDPYRQ1 |
| Product Name | TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 |
| Package | 2-X1SON (1x.60) |