The SL1021A400C is a gas discharge tube for surge protection in telecom and networking equipment, designed to safely divert transient overvoltages from lightning and switching events. It features a three-electrode ceramic package with ultra-low capacitance of 1.5pF or less and is rated for a 10,000 amp 8/20μs surge current. The device has a DC sparkover voltage of 320V minimum, 400V typical, and 480V maximum, and maintains a holdover voltage of less than 150ms as tested per ITU-T Rec. K.12. Operating temperature ranges from -40°C to +90°C. The part is RoHS compliant and includes a surface mount configuration code 'C'.
Surge Protection Circuit, ROHS COMPLIANT, PACKAGE-3 Product overview: SL1021A400C from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SL1021A400C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-SL1021A400C |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |