TE Connectivity Slide Switches ASF22

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1800-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1800-ND
Slide Switches 450-1800-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
ASF22
Switches - Slide Switches ASF22
SWITCH SLIDE DPDT 300MA 115V

SWITCH SLIDE DPDT 300MA 115V

Supplier's Site
Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 87F1676 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity
87F1676
Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity 87F1676
SWITCH, SLIDE, DPDT, 300mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 300mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 450-1800-ND ASF22 87F1676
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Dpdt, 300Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 1571982-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Subminiature Slide - AS12AH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers