Littelfuse, Inc. Temperature Indicator, 0.25A, Smd; Pptc Case Style Littelfuse SETP0805-100-SE

Description
TEMPERATURE INDICATOR, 0.25A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:60mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:1A RoHS Compliant: Yes
Description
TEMPERATURE INDICATOR, 0.25A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:60mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:1A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Temperature Indicator, 0.25A, Smd; Pptc Case Style Littelfuse - 78AC8693 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Indicator, 0.25A, Smd; Pptc Case Style Littelfuse
78AC8693
Temperature Indicator, 0.25A, Smd; Pptc Case Style Littelfuse 78AC8693
TEMPERATURE INDICATOR, 0.25A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:60mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:1A RoHS Compliant: Yes

TEMPERATURE INDICATOR, 0.25A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:60mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:1A RoHS Compliant: Yes

Supplier's Site
Temperature Indicator, 0.25A, Smd; Pptc Case Style Littelfuse - 78AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Indicator, 0.25A, Smd; Pptc Case Style Littelfuse
78AC8694
Temperature Indicator, 0.25A, Smd; Pptc Case Style Littelfuse 78AC8694
TEMPERATURE INDICATOR, 0.25A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:60mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:1A RoHS Compliant: Yes

TEMPERATURE INDICATOR, 0.25A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:60mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 78AC8693
Product Name Temperature Indicator, 0.25A, Smd; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers