Littelfuse, Inc. Pptc Resettable Fuse, 0.075A, 6Vdc, 0805; Pptc Case Style Littelfuse SETP0805-100-CC

Description
PPTC RESETTABLE FUSE, 0.075A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:75mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:1A RoHS Compliant: Yes
Description
PPTC RESETTABLE FUSE, 0.075A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:75mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:1A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 0.075A, 6Vdc, 0805; Pptc Case Style Littelfuse - 16AH0845 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.075A, 6Vdc, 0805; Pptc Case Style Littelfuse
16AH0845
Pptc Resettable Fuse, 0.075A, 6Vdc, 0805; Pptc Case Style Littelfuse 16AH0845
PPTC RESETTABLE FUSE, 0.075A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:75mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:1A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.075A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:75mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:1A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 0.075A, 6Vdc, 0805; Pptc Case Style Littelfuse - 03AH2884 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.075A, 6Vdc, 0805; Pptc Case Style Littelfuse
03AH2884
Pptc Resettable Fuse, 0.075A, 6Vdc, 0805; Pptc Case Style Littelfuse 03AH2884
PPTC RESETTABLE FUSE, 0.075A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:75mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:1A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.075A, 6VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch setP Series; Voltage Rating:6VDC; Holding Current:75mA; Tripping Current:300mA; Time to Trip:5s; Current Rating Max:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 16AH0845
Product Name Pptc Resettable Fuse, 0.075A, 6Vdc, 0805; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers