Win Source Part Number: 1233346-SERU2LRDYEAU
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 5,000,000 Cycles
Illumination Type, Color: LED, Red/Yellow
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 753000-0010,SERU2L RD YE AU OA
Base Product Number: SERU2L
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1233346-SERU2LRDYEAU0A |
| Product Name | Switches - Pushbutton Switches |