The SE-704-0D is a microprocessor-based
SE-704-0D is an earth-leakage monitor with a supply voltage dc of 12–24.
Win Source Part Number: 1272376-SE-704-0D
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-704
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.03 ~ 20s
Voltage - Supply: 12 ~ 24VDC
Mounting Type: DIN Rail
Trip Range: 0.01 ~ 5A
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 9030.33.3400
Mfr: Littelfuse Inc.
Other Names: PGR-4704-0D,PGR-4704
RoHS Status: RoHS non-compliant
SENSITIVE GF RELAY 9 36 VDC
Industrial Relays EARTH-LEAKAGE MON 24 VDC
SENSITIVE GF RELAY 9 36 VDC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-704-0D | 1272376-SE-704-0D | 5666-SE-704-0D-ND | SE-704-0D | SE-704-0D |
| Product Name | SE-704 Series – Earth-Leakage Monitor | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Power (Phase) Sensing | Ground (Earth) Fault |