Littelfuse, Inc. Protection Relays & Systems SE-704-03-CC

Description
SE-704-03 WITH CONFORMAL COATING
Request a Quote Datasheet
Description
SE-704-03 WITH CONFORMAL COATING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - 5666-SE-704-03-CC-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-704-03-CC-ND
Protection Relays & Systems 5666-SE-704-03-CC-ND
SE-704-03 WITH CONFORMAL COATING

SE-704-03 WITH CONFORMAL COATING

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272468-SE-704-03-CC - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272468-SE-704-03-CC
Industrial Automation and Controls - Protection Relays & Systems 1272468-SE-704-03-CC
Win Source Part Number: 1272468-SE-704-03-CC Category: Industrial Automation and Controls>Protection Relays & Systems Termination Style: Screw Terminal Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.03 ~ 20s Voltage - Supply: 24VAC Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.01 ~ 5A ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-704-03-CC

Win Source Part Number: 1272468-SE-704-03-CC
Category: Industrial Automation and Controls>Protection Relays & Systems
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.03 ~ 20s
Voltage - Supply: 24VAC
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.01 ~ 5A
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-704-03-CC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-704-03-CC
Industrial Relays SE-704-03-CC
Industrial Relays W/ CONFORMAL COAT

Industrial Relays W/ CONFORMAL COAT

Buy Now Datasheet
Protection Relays & Systems - SE-704-03-CC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-704-03-CC
Protection Relays & Systems SE-704-03-CC
SE-704-03 WITH CONFORMAL COATING

SE-704-03 WITH CONFORMAL COATING

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 5666-SE-704-03-CC-ND 1272468-SE-704-03-CC SE-704-03-CC SE-704-03-CC
Product Name Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Industrial Relays Protection Relays & Systems
Operating Temp -40 to 140 F (-40 to 60 C) -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553292205070 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Industrial Relay - 700-CF220L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details