The SE-703-0D-02 is a microprocessor-based
SE-703-0D-02 is an earth-leakage monitor with a supply voltage dc of 12–24.
Win Source Part Number: 1272383-SE-703-0D-02
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-703
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0 ~ 0.5s
Voltage - Supply: 12/24VDC
Mounting Type: Chassis Mount, DIN Rail
Trip Range: 25mA ~ 0.5A
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Littelfuse Inc.
Other Names: -1024-SE-703-0D-02
MONITOR EARTH LEAKAGE
MONITOR EARTH LEAKAGE
Industrial Relays EARTH-LEAKAGE MON 24VDC 2FORMC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-703-0D-02 | 1272383-SE-703-0D-02 | 5666-SE-703-0D-02-ND | SE-703-0D-02 | SE-703-0D-02 |
| Product Name | SE-703 Series – Earth-Leakage Monitor | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Power (Phase) Sensing | Ground (Earth) Fault |