Littelfuse, Inc. SE-701 Series – Ground-Fault Monitor SE-701-0U

Description
SE-701-0U is a ground-fault monitor with a supply voltage ac and dc of 120/240 and is uniquely suited for systems with significant harmonic content.
Request a Quote Datasheet
Description
SE-701-0U is a ground-fault monitor with a supply voltage ac and dc of 120/240 and is uniquely suited for systems with significant harmonic content.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-701 Series – Ground-Fault Monitor - SE-701-0U - Littelfuse, Inc.
Rosemont, IL, United States
SE-701 Series – Ground-Fault Monitor
SE-701-0U
SE-701 Series – Ground-Fault Monitor SE-701-0U
SE-701-0U is a ground-fault monitor with a supply voltage ac and dc of 120/240 and is uniquely suited for systems with significant harmonic content.

SE-701-0U is a ground-fault monitor with a supply voltage ac and dc of 120/240 and is uniquely suited for systems with significant harmonic content.

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1019588-SE-701-0U - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1019588-SE-701-0U
Industrial Automation and Controls - Protection Relays & Systems 1019588-SE-701-0U
Win Source Part Number: 1019588-SE-701-0U Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-701 Termination Style: Screw Terminal Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.5 ~ 2.5s Voltage - Supply: 120/240VAC/DC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Littelfuse Inc. Other Names: -PGR-5701-0U,-SE-701 -0U,SE-701-0U-ND,-PG R-5701-0U-ND,PGR-570 1-0U,F10445,PGR-5701 -0U-ND RoHS Status: RoHS non-compliant

Win Source Part Number: 1019588-SE-701-0U
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-701
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.5 ~ 2.5s
Voltage - Supply: 120/240VAC/DC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Littelfuse Inc.
Other Names: -PGR-5701-0U,-SE-701-0U,SE-701-0U-ND,-PGR-5701-0U-ND,PGR-5701-0U,F10445,PGR-5701-0U-ND
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-701-0U-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-701-0U-ND
Protection Relays & Systems 5666-SE-701-0U-ND
MONITOR GRND FALT RELAY 120/240V

MONITOR GRND FALT RELAY 120/240V

Buy Now Datasheet
Protection Relays & Systems - SE-701-0U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-701-0U
Protection Relays & Systems SE-701-0U
MONITOR GRND FALT RELAY 120/240V

MONITOR GRND FALT RELAY 120/240V

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
SE-701-0U
Industrial Relays SE-701-0U
Industrial Relays GROUND FAULT UNIVERSAL MONITOR

Industrial Relays GROUND FAULT UNIVERSAL MONITOR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number SE-701-0U 1019588-SE-701-0U 5666-SE-701-0U-ND SE-701-0U SE-701-0U
Product Name SE-701 Series – Ground-Fault Monitor Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Protection Relays & Systems Industrial Relays
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202790244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
TO-5/.100 Grid Relays - 1-1617570-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Electromechanical Interface Relays - 2824463 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details