The SE-701 is a microprocessor-based
SE-701-0D is a ground-fault monitor with a supply voltage dc of 12–24 and is uniquely suited for systems with significant harmonic content.
Win Source Part Number: 1272386-SE-701-0D
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-701
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.05 ~ 2.5s
Voltage - Supply: 12 ~ 24VDC
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Littelfuse Inc.
Other Names: F10444,-PGR-5701-0D,
RoHS Status: RoHS non-compliant
MONITOR GRND FAULT RELAY 12/24V
MONITOR GRND FAULT RELAY 12/24V
Industrial Relays GROUND FAULT 24 VDC MONITOR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-701-0D | 1272386-SE-701-0D | 5666-SE-701-0D-ND | SE-701-0D | SE-701-0D |
| Product Name | SE-701 Series – Ground-Fault Monitor | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Power (Phase) Sensing | Ground (Earth) Fault |