Littelfuse, Inc. Industrial Automation and Controls - Protection Relays & Systems SE-701-0D-CC

Description
Win Source Part Number: 1272471-SE-701-0D-CC Category: Industrial Automation and Controls>Protection Relays & Systems Termination Style: Screw Terminal Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.05 ~ 2.5s Voltage - Supply: 12 ~ 24VDC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-701-0D-CC
Request a Quote Datasheet
Description
Win Source Part Number: 1272471-SE-701-0D-CC Category: Industrial Automation and Controls>Protection Relays & Systems Termination Style: Screw Terminal Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.05 ~ 2.5s Voltage - Supply: 12 ~ 24VDC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-701-0D-CC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Protection Relays & Systems - 1272471-SE-701-0D-CC - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272471-SE-701-0D-CC
Industrial Automation and Controls - Protection Relays & Systems 1272471-SE-701-0D-CC
Win Source Part Number: 1272471-SE-701-0D-CC Category: Industrial Automation and Controls>Protection Relays & Systems Termination Style: Screw Terminal Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.05 ~ 2.5s Voltage - Supply: 12 ~ 24VDC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-701-0D-CC

Win Source Part Number: 1272471-SE-701-0D-CC
Category: Industrial Automation and Controls>Protection Relays & Systems
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.05 ~ 2.5s
Voltage - Supply: 12 ~ 24VDC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-701-0D-CC

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-701-0D-CC-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-701-0D-CC-ND
Protection Relays & Systems 5666-SE-701-0D-CC-ND
SE-701-0D WITH CONFORMAL COATING

SE-701-0D WITH CONFORMAL COATING

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-701-0D-CC
Industrial Relays SE-701-0D-CC
Industrial Relays W/ CONFORMAL COAT

Industrial Relays W/ CONFORMAL COAT

Buy Now Datasheet
Protection Relays & Systems - SE-701-0D-CC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-701-0D-CC
Protection Relays & Systems SE-701-0D-CC
SE-701-0D WITH CONFORMAL COATING

SE-701-0D WITH CONFORMAL COATING

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 1272471-SE-701-0D-CC 5666-SE-701-0D-CC-ND SE-701-0D-CC SE-701-0D-CC
Product Name Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Industrial Relays Protection Relays & Systems
Operating Temp -40 to 140 F (-40 to 60 C) -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 288-380 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers