The SE-701-03 is a microprocessor-based
SE-701-03 is a ground-fault monitor with a supply voltage ac of 24 and is uniquely suited for systems with significant harmonic content.
GROUND-FAULT MONITOR SUPPLY: 24
Win Source Part Number: 1272385-SE-701-03
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-701
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.05 ~ 2.5s
Voltage - Supply: 24VAC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-701-03
GROUND-FAULT MONITOR SUPPLY: 24
Industrial Relays GROUND FAULT 24 VAC MONITOR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-701-03 | 5666-SE-701-03-ND | 1272385-SE-701-03 | SE-701-03 | SE-701-03 |
| Product Name | SE-701 Series – Ground-Fault Monitor | Protection Relays & Systems | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Power (Phase) Sensing | Ground (Earth) Fault |